T4052326004-002 Copper Cable Assemblies by TE Connectivity

RPC-M8-4FS-1.0-M12-4MR-PUR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.78

Distributor Stock
Logo for Avnet America
Avnet America
from US$9.78
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.03
-
Buy Now

Specifications

Insulation Material PUR
Cable Jacket Color Gray
Conductor Material Copper Alloy
Environmental Protection With
Connector Color Blue
Wire Color Brown-White-Blue-Black
Keying A
Number of Positions 4
Configuration Double Ended
Contact Current Rating 3A
Cable Assembly Length 1000mm
Overall Outside Cable Diameter 5mm
Wire Size .25mm², 24AWG
Operating Voltage 30VAC, 30VDC
Housing Material GF Nylon
Screw & Hole Thread Size M8 x M12
M8/M12 Application Type Sensor/Actuator
Field Serviceable Yes
Packaging Method Box
Product Type Cable Assembly
Cable Type PUR
Connector Type Receptacle/Plug
Cable Assembly Type M8 to M12
Assembly Type Pigtail
Shielded No
LED Without
Operating Temperature Range -25 – 85°C, -13 – 185°F

Alternative Descriptions

Cable Assembly Sensor 1m 4 Position M8 Receptacle to M12 Plug 0.25mm² Gray Box | Avnet America
RPC-M8-4FS-1.0-M12-4MR-PUR | TE Connectivity T4052326004-002 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T4052326004-002?

Additional datasheets, footprints and schematics for T4052326004-002 are listed on our Part Details page. You can also find images and similar parts to T4052326004-002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T4052326004-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4052326004-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T4052326004-002 fall under?

The T4052326004-002 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to T4052326004-002 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T4052326004-002 you can contact the distributor directly for product support, shipping queries etc.

Is the T4052326004-002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T4052326004-002 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T4052326004-002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T4052326004-002 often in real-time on the comparison pages.

What if I can't find stock of T4052326004-002?

You can fill out our help required form which you can use to request a quote for T4052326004-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay