Status: | Active |
---|---|
Series: | T405 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
6,067
in stock
|
Buy Now | |
element14
from US$0.54
|
6,067
in stock
|
Buy Now | |
Farnell
from US$0.51
|
6,067
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
304
in stock
|
Buy Now | |
Avnet Silica
-
|
47,925
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,250
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Distrelec
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Three quadrants Triac |
600 to 800 V VDRM/VRRM |
Product Specifications |
---|
DS2225 4 A Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 600 V, 5 Ma, 4 A, 30 A, 10 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics T405-600B | Newark Electronics |
TRIAC, 4A, 600V, DPAK | element14 |
SMD-Triac 4A 600V 5mA DPAK | Schukat Electronic |
Triac | Transfer Multisort Elektronik |
Thyristor Triac 4A 600V DPAK | RS |
Thyristor TRIAC 600V 31A 3-Pin(2+Tab) DPAK Tube | Avnet Silica |
T405 Series 600 Vdrm 4 A Logic Level Triac AC Switch Surface Mount - TO-252 | Future Electronics |
ST Triac, 600V, 4A, TO-252 | Distrelec |
Where can I find additional details, specifications and documents for a T405-600B?
Additional datasheets, footprints and schematics for T405-600B are listed on our Part Details page. You can also find images and similar parts to T405-600B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T405-600B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T405-600B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T405-600B fall under?
The T405-600B is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T405-600B when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T405-600B you can contact the distributor directly for product support, shipping queries etc.
Is the T405-600B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T405-600B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for T405-600B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T405-600B often in real-time on the comparison pages.
What if I can't find stock of T405-600B?
You can fill out our help required form which you can use to request a quote for T405-600B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.