Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.86
|
103
in stock
|
Buy Now | |
TE Store
from US$16.05
|
279
in stock
|
Buy Now | |
TTI Europe
from US$5.18
|
190
in stock
|
Buy Now | |
element14
from US$4.42
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.68
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$7.69
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$7.01
|
16
in stock
|
Buy Now | |
Distrelec
from US$5.89
|
16
in stock
|
Buy Now | |
RS Americas
from US$2.70
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.63
|
-
|
Buy Now | |
Boersig
from US$4.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 30V |
SVHC | No SVHC (07-Jul-2017) |
M8.MLE.PNLFRONT.4POS.STR.PCB Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 4 3 A | M8 Panel Mount PCB | Part Number: T4042014041-000 | Internal Number: T4042014041-000 | TE Connectivity | TE Store |
M8.MLE.PNLFRONT.4POS.STR.PCB | TTI Europe |
SENSOR CONNECTOR, M8, PLUG, 4POS, PANEL | element14 |
Sensor Conn, M8, Plug, 4Pos, Th | Newark Electronics |
Connector: M8 | Transfer Multisort Elektronik |
Circular Metric Conn M8 MLE PNL FRONT 4POS STR | Rapid Electronics |
TE Connectivity Circular Connector M8 Plug 4 Position Pin Contact Through Hole Solder | Distrelec |
M8 Circular Metric, Male, Panel, 4-Pos, PCB, M8 Connector Series | TE Connectivity T4042014041-000 | RS Americas |
Circular Connector M8 Plug 4 Position Pin Contact Through Hole Solder | Avnet America |
Where can I find additional details, specifications and documents for a T4042014041-000?
Additional datasheets, footprints and schematics for T4042014041-000 are listed on our Part Details page. You can also find images and similar parts to T4042014041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4042014041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4042014041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4042014041-000 fall under?
The T4042014041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4042014041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4042014041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4042014041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4042014041-000 have stock available?
Authorised distributors including TE Store, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for T4042014041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4042014041-000 often in real-time on the comparison pages.
What if I can't find stock of T4042014041-000?
You can fill out our help required form which you can use to request a quote for T4042014041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.