Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.89
|
44
in stock
|
Buy Now | |
TE Store
from US$18.50
|
1,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.42
|
101
in stock
|
Buy Now | |
RS Americas
from US$5.63
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$3.94
|
83
in stock
|
Buy Now | |
element14
from US$6.34
|
44
in stock
|
Buy Now | |
Distrelec
from US$6.35
|
38
in stock
|
Buy Now | |
Avnet America
from US$4.19
|
11
in stock
|
Buy Now | |
RS
from US$7.32
|
-
|
Buy Now | |
Future Electronics
from US$5.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 30V |
SVHC | No SVHC (07-Jul-2017) |
M8.FMLE.PNLREAR.4POS.STR PCBSHLD Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 3 A Wire-to-Board 4 Printed Circuit Board | M8 Panel Mount PCB | Part Number: T4041037041-000 | Internal Number: T4041037041-000 | TE Connectivity | TE Store |
Connector: M8 | Transfer Multisort Elektronik |
M8 Circular Metric, Female, Rear, 4-Pos, PCB, Shielded, M8 Connector Series | TE Connectivity T4041037041-000 | RS Americas |
Sensor Conn, M8, Rcpt, 4Pos, Panel | Newark Electronics |
SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL | element14 |
TE Connectivity Circular Connector, M8, Socket, Straight, Poles - 4, PCB Terminal, Panel Mount | Distrelec |
Conn M8 Circular SKT 4 POS Solder ST Panel Mount 4 Terminal 1 Port Pack | Avnet America |
Sensor Connector M8 Female 4 Positions P | RS |
4 Position Shielded Female M8 Standard Circular Connector | Future Electronics |
M8.FMLE.PNLREAR.4POS.STR PCBSHLD | Boersig |
Where can I find additional details, specifications and documents for a T4041037041-000?
Additional datasheets, footprints and schematics for T4041037041-000 are listed on our Part Details page. You can also find images and similar parts to T4041037041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4041037041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4041037041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4041037041-000 fall under?
The T4041037041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4041037041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4041037041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4041037041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4041037041-000 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for T4041037041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4041037041-000 often in real-time on the comparison pages.
What if I can't find stock of T4041037041-000?
You can fill out our help required form which you can use to request a quote for T4041037041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.