Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.44
|
10
in stock
|
Buy Now | |
TE Store
from US$16.53
|
424
in stock
|
Buy Now | |
RS Americas
from US$4.83
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$3.73
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.05
|
33
in stock
|
Buy Now | |
TTI Europe
from US$4.71
|
20
in stock
|
Buy Now | |
element14
from US$4.77
|
10
in stock
|
Buy Now | |
Future Electronics
from US$4.18
|
-
|
Buy Now | |
Avnet America
from US$3.74
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 30V |
SVHC | No SVHC (07-Jul-2017) |
M8.MLE.PNLREAR.4POS.STR PCBSHLD Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 4 3 A | M8 Panel Mount PCB | Part Number: T4040034041-000 | Internal Number: T4040034041-000 | TE Connectivity | TE Store |
M8 Circular Metric, Male, Rear Panel, 4-Pos, PCB, Shielded, M8 Connector Series | TE Connectivity T4040034041-000 | RS Americas |
Sensor Conn, M8, Plug, 4Pos, Th | Newark Electronics |
Connector: M8 | Transfer Multisort Elektronik |
M8 MLE PNLREAR 4POS STR PCBSHL | TTI Europe |
SENSOR CONNECTOR, M8, PLUG, 4POS, PANEL | element14 |
M8 Series 4 Position 3 A Panel Mount Standard Circular Connector | Future Electronics |
Conn M8 Circular M 4 POS Solder ST Panel Mount 4 Terminal 1 Port Pack | Avnet America |
Where can I find additional details, specifications and documents for a T4040034041-000?
Additional datasheets, footprints and schematics for T4040034041-000 are listed on our Part Details page. You can also find images and similar parts to T4040034041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4040034041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4040034041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4040034041-000 fall under?
The T4040034041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4040034041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4040034041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4040034041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4040034041-000 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for T4040034041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4040034041-000 often in real-time on the comparison pages.
What if I can't find stock of T4040034041-000?
You can fill out our help required form which you can use to request a quote for T4040034041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.