Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.84
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
140
in stock
|
Buy Now | |
element14
from US$4.17
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$5.76
|
61
in stock
|
Buy Now | |
Chip One Stop
from US$6.60
|
61
in stock
|
Buy Now | |
RS
from US$5.47
|
52
in stock
|
Buy Now | |
RS Americas
from US$4.16
|
25
in stock
|
Buy Now | |
TE Store
from US$14.23
|
15
in stock
|
Buy Now | |
Future Electronics
from US$3.33
|
-
|
Buy Now | |
Avnet America
from US$3.22
|
-
|
Buy Now | |
Boersig
from US$4.05
|
-
|
Buy Now | |
TTI Europe
from US$3.58
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 3Contacts |
Sensor Contact Type | PCB Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 60V |
SVHC | No SVHC (07-Jul-2017) |
Sensor Conn, M8, Plug, 3Pos, Panel | Newark Electronics |
SENSOR CONNECTOR, M8, PLUG, 3POS, PANEL | element14 |
Circular Metric Conn M8 MLE PNL REAR 3POS STR PCB | Rapid Electronics |
M8.MLE.PNLREAR.3POS.STR PCB | RS |
M8 Circular Metric, Male, Rear Panel, 3-Pos, PCB, M8 Connector Series | TE Connectivity T4040014031-000 | RS Americas |
M8.MLE.PNLREAR.3POS.STR PCB Connector System: Wire-to-Board Number of Positions: 3 Sealable: Yes Contact Current Rating (Max): 3 A Circuit Application: Signal Wire-to-Board 3 3 A | M8 Panel Mount PCB | Part Number: T4040014031-000 | Internal Number: T4040014031-000 | TE Connectivity | TE Store |
Conn M8 Circular PIN 3 POS Solder ST Panel Mount 3 Terminal 1 Port | Avnet America |
M8 MLE PNLREAR 3POS STR PCB | TTI Europe |
Where can I find additional details, specifications and documents for a T4040014031-000?
Additional datasheets, footprints and schematics for T4040014031-000 are listed on our Part Details page. You can also find images and similar parts to T4040014031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4040014031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4040014031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4040014031-000 fall under?
The T4040014031-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4040014031-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4040014031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4040014031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4040014031-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for T4040014031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4040014031-000 often in real-time on the comparison pages.
What if I can't find stock of T4040014031-000?
You can fill out our help required form which you can use to request a quote for T4040014031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.