Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.29
|
100
in stock
|
Buy Now | |
TE Store
from US$15.84
|
373
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.66
|
154
in stock
|
Buy Now | |
element14
from US$5.75
|
100
in stock
|
Buy Now | |
RS Americas
from US$4.70
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$4.67
|
55
in stock
|
Buy Now | |
RS
from US$5.88
|
42
in stock
|
Buy Now | |
Avnet America
from US$3.58
|
-
|
Buy Now | |
TTI Europe
from US$3.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 3Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 60V |
SVHC | No SVHC (07-Jul-2017) |
M8.MLE.PNLFRONT.3POS.STR Connector System: Wire-to-Board Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Wire-to-Board 3 Wire & Cable | M8 Panel Mount Solder Cup | Part Number: T4032014031-000 | Internal Number: T4032014031-000 | TE Connectivity | TE Store |
Connector: M8 | Transfer Multisort Elektronik |
SENSOR CONNECTOR, M8, PLUG, 3POS, PANEL | element14 |
M8 Circular Metric, Male, Panel, 3-Pos, Straight, M8 Connector Series | TE Connectivity T4032014031-000 | RS Americas |
Sensor Connector, M8, Plug, 3Pos, Panel | Newark Electronics |
Circular Connector Male 3Pos | RS |
Conn M8 Circular PIN 3 POS Solder Cup ST Panel Mount 3 Terminal 1 Port Pack | Avnet America |
M8.MLE.PNLFRONT.3POS.STR | TTI Europe |
Where can I find additional details, specifications and documents for a T4032014031-000?
Additional datasheets, footprints and schematics for T4032014031-000 are listed on our Part Details page. You can also find images and similar parts to T4032014031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4032014031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4032014031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4032014031-000 fall under?
The T4032014031-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4032014031-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4032014031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4032014031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4032014031-000 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, element14, Farnell and RS Americas have stock available or on a lead time for T4032014031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4032014031-000 often in real-time on the comparison pages.
What if I can't find stock of T4032014031-000?
You can fill out our help required form which you can use to request a quote for T4032014031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.