Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.41
|
258
in stock
|
Buy Now | |
Heilind Electronics
from US$6.49
|
3,594
in stock
|
Buy Now | |
TE Store
from US$18.28
|
1,676
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.49
|
839
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.32
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$5.48
|
58
in stock
|
Buy Now | |
Distrelec
from US$6.14
|
22
in stock
|
Buy Now | |
RS Americas
from US$5.47
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$7.27
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$4.14
|
-
|
Buy Now | |
element14
from US$6.68
|
-
|
Buy Now | |
Boersig
from US$5.17
|
-
|
Buy Now | |
TTI Europe
from US$4.67
|
-
|
Buy Now | |
Farnell
from US$4.94
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 30V |
SVHC | No SVHC (07-Jul-2017) |
M8.MLE.PNLREAR.4POS.STR. | Heilind Electronics |
M8.MLE.PNLREAR.4POS.STR. Connector System: Wire-to-Board Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 3 A Wire-to-Board 4 Printed Circuit Board | M8 Panel Mount Solder Cup | Part Number: T4030014041-000 | Internal Number: T4030014041-000 | TE Connectivity | TE Store |
M8 MLE PNL REAR 4POS STR. | RS |
Connector: M8 | Transfer Multisort Elektronik |
Sensor Conn, M8, Plug, 4Pos, Panel | Newark Electronics |
TE Connectivity Circular Connector, M8, Plug, Straight, Poles - 4, Solder, Cable Mount | Distrelec |
M8 Circular Metric, Male, Rear Panel, 4-Pos, Straight, M8 Connector Series | TE Connectivity T4030014041-000 | RS Americas |
Conn M8 Circular PIN 4 POS Solder Cup ST Panel Mount 4 Terminal 1 Port Pack | Avnet Abacus |
SENSOR CONNECTOR, M8, PLUG, 4POS, PANEL | element14 |
M8.MLE.PNLREAR.4POS.STR. | Boersig |
Where can I find additional details, specifications and documents for a T4030014041-000?
Additional datasheets, footprints and schematics for T4030014041-000 are listed on our Part Details page. You can also find images and similar parts to T4030014041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4030014041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4030014041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4030014041-000 fall under?
The T4030014041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4030014041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4030014041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4030014041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4030014041-000 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS and Transfer Multisort Elektronik have stock available or on a lead time for T4030014041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4030014041-000 often in real-time on the comparison pages.
What if I can't find stock of T4030014041-000?
You can fill out our help required form which you can use to request a quote for T4030014041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.