Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.76
|
1,977
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.46
|
423
in stock
|
Buy Now | |
element14
from US$14.88
|
236
in stock
|
Buy Now | |
Farnell
from US$13.46
|
236
in stock
|
Buy Now | |
TTI Europe
from US$11.21
|
140
in stock
|
Buy Now | |
RS Americas
from US$13.88
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$16.64
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$16.69
|
76
in stock
|
Buy Now | |
Distrelec
from US$14.83
|
76
in stock
|
Buy Now | |
Future Electronics
from US$12.60
|
-
|
Buy Now | |
Avnet America
from US$10.79
|
-
|
Buy Now | |
Boersig
from US$13.24
|
-
|
Buy Now | |
TE Store
from US$49.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 30V |
SVHC | No SVHC (12-Jan-2017) |
M8,SCREW, MALE,S,SHIELD,4P,GOLD | RS |
Connector: M8 | Transfer Multisort Elektronik |
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE | element14 |
M8,SCREW, MALE,S,SHIELD,4P | TTI Europe |
M8,SCREW, MALE, S,SHIELD,4P, GOLD | TE Connectivity T4011019041-000 | RS Americas |
Sensor Conn, M8, Plug, 4Pos, Cable | Newark Electronics |
M8 SCREW MALE S SHIELD 4P GOLD | Rapid Electronics |
TE Connectivity - AMP M8 Screw MALESSHIELD 4P Gold | Distrelec |
M8 Series 4 Position Threaded Free Hanging Plug DIN Circular Connector | Future Electronics |
Conn M8 Circular PIN 4 POS ST Cable Mount 4 Terminal 1 Port Bag | Avnet America |
BU-ST. M12,GERADE,3P.,PG7,A-KOD.,GESCH. | Boersig |
M8,SCREW, MALE,S,SHIELD,4P,GOLD Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Wire-to-Wire 4 Wire & Cable | M8 Field Installable | Part Number: T4011019041-000 | Internal Number: T4011019041-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T4011019041-000?
Additional datasheets, footprints and schematics for T4011019041-000 are listed on our Part Details page. You can also find images and similar parts to T4011019041-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4011019041-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4011019041-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4011019041-000 fall under?
The T4011019041-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4011019041-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4011019041-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4011019041-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4011019041-000 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and TTI Europe have stock available or on a lead time for T4011019041-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4011019041-000 often in real-time on the comparison pages.
What if I can't find stock of T4011019041-000?
You can fill out our help required form which you can use to request a quote for T4011019041-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.