Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.82
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$7.37
|
1,801
in stock
|
Buy Now | |
TE Store
from US$26.25
|
840
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.32
|
513
in stock
|
Buy Now | |
element14
from US$8.55
|
458
in stock
|
Buy Now | |
Farnell
from US$7.47
|
458
in stock
|
Buy Now | |
Sager
from US$6.43
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$6.86
|
121
in stock
|
Buy Now | |
Distrelec
from US$7.90
|
114
in stock
|
Buy Now | |
TTI Europe
from US$6.52
|
101
in stock
|
Buy Now | |
Conrad
from US$11.02
|
56
in stock
|
Buy Now | |
RS Americas
from US$7.43
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$7.84
|
5
in stock
|
Buy Now | |
Future Electronics
from US$6.94
|
-
|
Buy Now | |
Avnet America
from US$5.77
|
-
|
Buy Now | |
Boersig
from US$7.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 3Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 60V |
SVHC | No SVHC (12-Jan-2017) |
Sensor Connector, M8, Plug, 3Pos, Cable | Newark Electronics |
M8,SCREW, MALE,S,UNSHIELD,3P,GOLD Connector System: Wire-to-Wire Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Wire-to-Wire 3 Wire & Cable | M8 Field Installable | Part Number: T4011008031-000 | Internal Number: T4011008031-000 | TE Connectivity | TE Store |
Connector: M8 | Transfer Multisort Elektronik |
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE | element14 |
Circular Metric Connectors M8,SCREW, MALE,S UNSHIELD,3P,GOLD | Sager |
M8 SCREW MALE S UNSHIELD 3P GOLD | Rapid Electronics |
TE Connectivity Circular Connector, M8, Socket, Straight, Poles - 3, Screw, Cable Mount | Distrelec |
M8,SCREW, MALE,S,UNSHIELD,3P | TTI Europe |
M8,SCREW, MALE,S,UNSHIELD,3P,GOLD | RS |
Additional technical information: Cable diameter 3.5 - 5 mm | Conrad |
Connector, M8,Screw, Male, S,Unshield,3P, Gold | TE Connectivity T4011008031-000 | RS Americas |
M8 Series 3 Position Threaded Free Hanging Plug DIN Circular Connector | Future Electronics |
Where can I find additional details, specifications and documents for a T4011008031-000?
Additional datasheets, footprints and schematics for T4011008031-000 are listed on our Part Details page. You can also find images and similar parts to T4011008031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4011008031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4011008031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4011008031-000 fall under?
The T4011008031-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4011008031-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4011008031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4011008031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4011008031-000 have stock available?
Authorised distributors including Newark Electronics, TE Store, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for T4011008031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4011008031-000 often in real-time on the comparison pages.
What if I can't find stock of T4011008031-000?
You can fill out our help required form which you can use to request a quote for T4011008031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.