Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.56
|
392
in stock
|
Buy Now | |
Farnell
from US$8.07
|
1,549
in stock
|
Buy Now | |
Newark Electronics
from US$7.49
|
1,486
in stock
|
Buy Now | |
element14
from US$7.90
|
1,486
in stock
|
Buy Now | |
TTI Europe
from US$6.56
|
871
in stock
|
Buy Now | |
TE Store
from US$27.48
|
699
in stock
|
Buy Now | |
Rapid Electronics
from US$9.61
|
131
in stock
|
Buy Now | |
Distrelec
from US$8.98
|
131
in stock
|
Buy Now | |
Heilind Electronics
from US$9.66
|
129
in stock
|
Buy Now | |
RS Americas
from US$7.95
|
104
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.66
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.71
|
26
in stock
|
Buy Now | |
Future Electronics
from US$6.92
|
-
|
Buy Now | |
Avnet America
from US$6.04
|
-
|
Buy Now | |
Boersig
from US$7.41
|
-
|
Buy Now | |
Sager
from US$6.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 3Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 3A |
Voltage Rating | 60V |
SVHC | No SVHC (12-Jan-2017) |
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE | Farnell |
Sensor Connector, M8, Rcpt, 3Pos, Cable | Newark Electronics |
M8,SCREW, FEMALE,S,UNSHIELD,3P | TTI Europe |
M8,SCREW, FEMALE,S,UNSHIELD,3P,GOLD Connector System: Wire-to-Wire Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 3 A Wire-to-Wire 3 Wire & Cable | M8 Field Installable | Part Number: T4010008031-000 | Internal Number: T4010008031-000 | TE Connectivity | TE Store |
M8,SCREW, FEMALE,S,UNSHIELD,3P,GOLD | RS |
M8 SCREW FEMALE S UNSHIELD 3P GOLD | Rapid Electronics |
TE Connectivity - AMP M8 Screw Female SUNSHIELD 3P Gold | Distrelec |
Connector, M8,Screw, Female, S,Unshield,3P, Gold | TE Connectivity T4010008031-000 | RS Americas |
Connector: M8 | Transfer Multisort Elektronik |
M8 Series 3 Position Threaded Free Hanging Plug DIN Circular Connector | Future Electronics |
Circular Metric Connectors M8,SCREW, FEMALE,S, UNSHIELD,3P,GOLD | Sager |
Where can I find additional details, specifications and documents for a T4010008031-000?
Additional datasheets, footprints and schematics for T4010008031-000 are listed on our Part Details page. You can also find images and similar parts to T4010008031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T4010008031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T4010008031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T4010008031-000 fall under?
The T4010008031-000 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to T4010008031-000 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T4010008031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T4010008031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T4010008031-000 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TTI Europe and TE Store have stock available or on a lead time for T4010008031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T4010008031-000 often in real-time on the comparison pages.
What if I can't find stock of T4010008031-000?
You can fill out our help required form which you can use to request a quote for T4010008031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.