Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.91
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$3.10
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
500
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
RS Americas
from US$3.66
|
-
|
Buy Now | |
TE Store
from US$6.63
|
-
|
Buy Now | |
Farnell
from US$3.41
|
-
|
Buy Now |
Accessory Type | Cable gland |
---|---|
Sealable | Yes |
Heavy Duty Power Connectors Dlx-9-Ms |Amp Te Connectivity T3609090101-000 | Newark Electronics |
Heavy Duty Power Connectors DLX-9-MS | Rapid Electronics |
TE Connectivity DLX-9-MS Heavy Duty Power Connectors DLX | Distrelec |
Metal Cable Gland for 4mm to 8mm Diameter Cables PG9 | Avnet America |
Heavy Duty Power Connector, DLX-9-MS | TE Connectivity T3609090101-000 | RS Americas |
Special Order: DLX-9-MS Strain Relief Accessory Type: Cable Gland Sealable: Yes Cable Gland | Connector Strain Relief | Part Number: T3609090101-000 | Internal Number: T3609090101-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a T3609090101-000?
Additional datasheets, footprints and schematics for T3609090101-000 are listed on our Part Details page. You can also find images and similar parts to T3609090101-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T3609090101-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T3609090101-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T3609090101-000 fall under?
The T3609090101-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to T3609090101-000 when available in the Rectangular Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T3609090101-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T3609090101-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T3609090101-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for T3609090101-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T3609090101-000 often in real-time on the comparison pages.
What if I can't find stock of T3609090101-000?
You can fill out our help required form which you can use to request a quote for T3609090101-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.