T356E225K050AT Capacitors by KEMET

TANTALUM CAPACITOR 2.2UF 50V 3.5 OHM 0.1 RADIAL

Status: Unknown
Series: T356 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.29

Distributor Stock
Logo for Farnell
Farnell
from US$2.42
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.29
230
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.95
230
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.87
230
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.57
-
Buy Now
Logo for element14
element14
from US$2.32
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 50V
Product Range T356 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C

Alternative Descriptions

2.20Uf 50.0V |Kemet T356E225K050AT | Newark Electronics
KEMET Tantalum Capacitors - Solid Leaded 50V 2.2uF 10% LS%3D5.08mm | Distrelec
Tantalum Capacitor, 2.2 uF, 50 V, ± 10%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
TANTALUM CAPACITOR, 2.2UF, 50V, 3.5 OHM, 0.1, RADIAL | element14
Tantalum Capacitor, 2.2 uF, 50 V, � 10%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T356E225K050AT?

Additional datasheets, footprints and schematics for T356E225K050AT are listed on our Part Details page. You can also find images and similar parts to T356E225K050AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T356E225K050AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356E225K050AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T356E225K050AT fall under?

The T356E225K050AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T356E225K050AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T356E225K050AT you can contact the distributor directly for product support, shipping queries etc.

Is the T356E225K050AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T356E225K050AT have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and element14 have stock available or on a lead time for T356E225K050AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T356E225K050AT often in real-time on the comparison pages.

What if I can't find stock of T356E225K050AT?

You can fill out our help required form which you can use to request a quote for T356E225K050AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay