T356C475M025AT Capacitors by KEMET

CAP 4.7µF 25V 20%

Status: Unknown
Series: T35X Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.73


Distributor Starting From Stock
Logo for Distrelec Distrelec US$1.94
830
Buy Now
Logo for Newark Electronics Newark Electronics US$1.90
-
Buy Now
Logo for Avnet America Avnet America US$1.97
-
Buy Now
Logo for element14 element14 US$1.82
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 4.7µF
Voltage Rating 25V
Product Range T35X Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 4ohm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

KEMET Tantalum Capacitor, 4.7uF, 25V, 20% | Distrelec
Cap, 4.7Μf, 25V, 20% Rohs Compliant: Yes |Kemet T356C475M025AT | Newark Electronics
Tantalum Capacitor, 4.7 uF, 25 V, ± 20%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
CAP, 4.7µF, 25V, 20% | element14
Tantalum Capacitor, 4.7 uF, 25 V, � 20%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T356C475M025AT?

Additional datasheets, footprints and schematics for T356C475M025AT are listed on our Part Details page. You can also find images and similar parts to T356C475M025AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T356C475M025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356C475M025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T356C475M025AT fall under?

The T356C475M025AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T356C475M025AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T356C475M025AT you can contact the distributor directly for product support, shipping queries etc.

Is the T356C475M025AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T356C475M025AT have stock available?

Authorised distributors including Distrelec, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T356C475M025AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T356C475M025AT often in real-time on the comparison pages.

What if I can't find stock of T356C475M025AT?

You can fill out our help required form which you can use to request a quote for T356C475M025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay