T356A225K016AT Capacitors by KEMET

CAP 2.2µF 16V 10%

Status: Unknown
Series: T35X Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for RS
RS
from US$1.27
1,981
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.33
1,436
in stock
Buy Now
Logo for element14
element14
from US$1.29
1,436
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.25
1,436
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 16V
Product Range T35X Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 8ohm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

T356 radial tantalum capacitor,16V 2.2uF | RS
Cap, 2.2Μf, 16V, 10% | Newark Electronics
CAP, 2.2µF, 16V, 10% | element14
Tantalum Capacitor, 2.2 uF, 16 V, ± 10%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
2.2uF Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-10%, T356 Series | KEMET T356A225K016AT | RS Americas
Tantalum Capacitor, 2.2 uF, 16 V, � 10%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T356A225K016AT?

Additional datasheets, footprints and schematics for T356A225K016AT are listed on our Part Details page. You can also find images and similar parts to T356A225K016AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T356A225K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356A225K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T356A225K016AT fall under?

The T356A225K016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T356A225K016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T356A225K016AT you can contact the distributor directly for product support, shipping queries etc.

Is the T356A225K016AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T356A225K016AT have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T356A225K016AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T356A225K016AT often in real-time on the comparison pages.

What if I can't find stock of T356A225K016AT?

You can fill out our help required form which you can use to request a quote for T356A225K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay