Status: | Unknown |
---|---|
Series: | UltraDip II T35X Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Product Range | UltraDip II T35X Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
SVHC | No SVHC (15-Jan-2018) |
Cap, 1Μf, 35V, 10% | Newark Electronics |
CAP, 1µF, 35V, 10% | element14 |
Tantalum Capacitor, 1 uF, 35 V, ± 10%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a T351A105K035AT?
Additional datasheets, footprints and schematics for T351A105K035AT are listed on our Part Details page. You can also find images and similar parts to T351A105K035AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T351A105K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T351A105K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T351A105K035AT fall under?
The T351A105K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T351A105K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T351A105K035AT you can contact the distributor directly for product support, shipping queries etc.
Is the T351A105K035AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T351A105K035AT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T351A105K035AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T351A105K035AT often in real-time on the comparison pages.
What if I can't find stock of T351A105K035AT?
You can fill out our help required form which you can use to request a quote for T351A105K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.