T350G106K035AT7301 Capacitors by KEMET

TANTALUM CAPACITOR 10UF 35V FULL REEL

Status: Unknown
Series: T350 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.63

Distributor Stock
Logo for Farnell
Farnell
from US$2.88
669
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.17
669
in stock
Buy Now
Logo for element14
element14
from US$2.95
669
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.63
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 35V
Product Range T350 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C
ESR 2ohm

Alternative Descriptions

Cap, 10Uf, 35V, Tant, Radial Rohs Compliant: Yes |Kemet T350G106K035AT7301 | Newark Electronics
CAP, 10UF, 35V, TANT, RADIAL | element14
Tantalum Capacitor, 10 uF, 35 V, � 10%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350G106K035AT7301?

Additional datasheets, footprints and schematics for T350G106K035AT7301 are listed on our Part Details page. You can also find images and similar parts to T350G106K035AT7301 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350G106K035AT7301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350G106K035AT7301 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350G106K035AT7301 fall under?

The T350G106K035AT7301 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350G106K035AT7301 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350G106K035AT7301 you can contact the distributor directly for product support, shipping queries etc.

Is the T350G106K035AT7301 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T350G106K035AT7301 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for T350G106K035AT7301.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350G106K035AT7301 often in real-time on the comparison pages.

What if I can't find stock of T350G106K035AT7301?

You can fill out our help required form which you can use to request a quote for T350G106K035AT7301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay