T350E226K010AT Capacitors by KEMET

CAP 22µF 10V 10% THROUGH HOLE

Status: Unknown
Series: T35X Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.16

Distributor Stock
Logo for Newark
Newark
from US$2.16
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 10V
Product Range T35X Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 2.7ohm
SVHC No SVHC (15-Jan-2018)
Body Diameter 5.5mm
Capacitance Tolerance ± ± 10%
Capacitor Mounting Through Hole
External Length / Height 8.9mm
Height 8.9mm
Lead Diameter 0.5mm
Leakage Current 1.8µA
No. of Pins 2Pins
Tolerance + 10%
Tolerance - 10%
Voltage Rating V DC 10V

Alternative Descriptions

Tantalum Capacitor, 22Uf, 10V | Newark Electronics
Tantalum Capacitor, 22 uF, 10 V, ± 10%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Capacitor | RS Americas
Tantalum Capacitor, 22 uF, 10 V, � 10%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350E226K010AT?

Additional datasheets, footprints and schematics for T350E226K010AT are listed on our Part Details page. You can also find images and similar parts to T350E226K010AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350E226K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350E226K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350E226K010AT fall under?

The T350E226K010AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350E226K010AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350E226K010AT you can contact the distributor directly for product support, shipping queries etc.

Is the T350E226K010AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T350E226K010AT have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for T350E226K010AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350E226K010AT often in real-time on the comparison pages.

What if I can't find stock of T350E226K010AT?

You can fill out our help required form which you can use to request a quote for T350E226K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay