T350A105M035ATTR Capacitors by KEMET

CAPACITOR TANT 1UF 35V FULL REEL

Status: Unknown
Series: T35X Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.73


Distributor Starting From Stock
Logo for Avnet America Avnet America US$1.30
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1µF
Voltage Rating 35V
Product Range T35X Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C
ESR 0.8ohm

Alternative Descriptions

Capacitor Tant, 1Uf, 35V, Full Reel | Newark Electronics
Cap Tant Solid 1uF 35V 20% (4.5 X 7.1mm) Radial 2.54mm T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350A105M035ATTR?

Additional datasheets, footprints and schematics for T350A105M035ATTR are listed on our Part Details page. You can also find images and similar parts to T350A105M035ATTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350A105M035ATTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350A105M035ATTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350A105M035ATTR fall under?

The T350A105M035ATTR is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350A105M035ATTR when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350A105M035ATTR you can contact the distributor directly for product support, shipping queries etc.

Is the T350A105M035ATTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T350A105M035ATTR have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T350A105M035ATTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350A105M035ATTR often in real-time on the comparison pages.

What if I can't find stock of T350A105M035ATTR?

You can fill out our help required form which you can use to request a quote for T350A105M035ATTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay