Status: | Unknown |
---|---|
Series: | T322 Series |
RoHS: | Unknown |
Prices starting from US$1.60
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Product Range | T322 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor, 1 uF, 35 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.1, Axial | Newark Electronics |
Capacitor, Tantalum, Cap 1.00uF, Tol 10%, Axial, 35V | KEMET T322B105K035AT | RS Americas |
CAP, 1µF, 35V, 10% | element14 |
Tantalum Capacitor, 1 uF, 35 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T322B105K035AT?
Additional datasheets, footprints and schematics for T322B105K035AT are listed on our Part Details page. You can also find images and similar parts to T322B105K035AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T322B105K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T322B105K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T322B105K035AT fall under?
The T322B105K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T322B105K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T322B105K035AT you can contact the distributor directly for product support, shipping queries etc.
Is the T322B105K035AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T322B105K035AT have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for T322B105K035AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T322B105K035AT often in real-time on the comparison pages.
What if I can't find stock of T322B105K035AT?
You can fill out our help required form which you can use to request a quote for T322B105K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.