Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Configuration | 3 to 1 Transition |
---|---|
I.D. Supplied - Imperial | 0.9" |
I.D. Supplied - Metric | 23mm |
Shrink Tubing / Boot Colour | - |
Total Length - Imperial | 2.7" |
Total Length - Metric | 69mm |
I.D. Recovered Max - Imperial | 0.35" |
I.D. Recovered Max - Metric | 9mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Cable Breakout Boot |
Body Material | PO (Polyolefin) |
For Use With | Cable |
I.D. Max Recovered | 9mm |
I.D. Supplied | 23mm |
Wall Thickness Recovered | 1mm |
Thermoform(R) 3leg cable boot,22.9mm ID | RS |
Cable Accessories Breakout Boot Semi-Rigid Modified Polyolefin | Avnet America |
Black Multi-Legged Boot Adhesive Lined, 3 Way, Polyolefin, 22.86mm, T3 Series | TE Connectivity T3-9FR | RS Americas |
T3-9FR | TTI Europe |
T3-9FR Number of Branches & Legs: 3 Material Code: 3 Adhesive Requirement: Adhesive Precoat Operating Temperature Range: -55 – 90 °C Operating Temperature Range: -67 – 194 °F Heat Shrinkable Cable Breakout And Cable Transition | 3 | Part Number: T3-9FR | Internal Number: 195702-001 | Alias Number: 2-1191419-5 | TE Connectivity | TE Store |
HEATSHRINK BOOT, 3 TO 1, HEAVY DUTY | Farnell |
Where can I find additional details, specifications and documents for a T3-9FR?
Additional datasheets, footprints and schematics for T3-9FR are listed on our Part Details page. You can also find images and similar parts to T3-9FR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T3-9FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T3-9FR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T3-9FR fall under?
The T3-9FR is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to T3-9FR when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T3-9FR you can contact the distributor directly for product support, shipping queries etc.
Is the T3-9FR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T3-9FR have stock available?
Authorised distributors including RS, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for T3-9FR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T3-9FR often in real-time on the comparison pages.
What if I can't find stock of T3-9FR?
You can fill out our help required form which you can use to request a quote for T3-9FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.