Status: | Unknown |
---|---|
Series: | TANTAMOUNT T25 Series |
RoHS: | Unknown |
Prices starting from US$93.08
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$93.08
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | - |
Product Range | TANTAMOUNT T25 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.18ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap Tant Solid 330uF 16V D CASE 20% (8.5 X 7 X 7.4mm) SMD 0.18 Ohm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a T25D337M016CSZ?
Additional datasheets, footprints and schematics for T25D337M016CSZ are listed on our Part Details page. You can also find images and similar parts to T25D337M016CSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T25D337M016CSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T25D337M016CSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T25D337M016CSZ fall under?
The T25D337M016CSZ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T25D337M016CSZ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T25D337M016CSZ you can contact the distributor directly for product support, shipping queries etc.
Is the T25D337M016CSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T25D337M016CSZ have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for T25D337M016CSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T25D337M016CSZ often in real-time on the comparison pages.
What if I can't find stock of T25D337M016CSZ?
You can fill out our help required form which you can use to request a quote for T25D337M016CSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.