Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insert Style | Pin |
---|---|
Color | Grey |
Number of Positions | 8 |
Pole Configuration | 8 |
Contact Type | Crimp Contact |
Contact Current Rating (Max) | 5A |
Wire Size | 28 – 20AWG |
Current Rating | 5A |
Power Circuit Current | 5A |
Power Circuit Voltage | 50V |
Circuit Application | Power & Signal |
Packaging Quantity | 20 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Insert |
Where can I find additional details, specifications and documents for a T2580081154-007?
Additional datasheets, footprints and schematics for T2580081154-007 are listed on our Part Details page. You can also find images and similar parts to T2580081154-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2580081154-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2580081154-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2580081154-007 fall under?
The T2580081154-007 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to T2580081154-007 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2580081154-007 you can contact the distributor directly for product support, shipping queries etc.
Is the T2580081154-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2580081154-007 have stock available?
There is no stock from authorised distributors for T2580081154-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2580081154-007 often in real-time on the comparison pages.
What if I can't find stock of T2580081154-007?
You can fill out our help required form which you can use to request a quote for T2580081154-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.