Status: | Active |
---|---|
Series: | T2550-12T |
RoHS: | Compliant |
On-state RMS current: 25 A |
Blocking voltage: 1200 V |
High static community and dynamic commutation |
IGT = 50 mA |
High endurance reliability |
Compact high voltage device |
UL recognized component : UL1557 standard, reference file E81734 |
Product Specifications |
---|
DS10039 25 A, 1200 V Snubberless Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Flyers |
---|
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
T2550-12 Snubberlessâ„¢ Triacs: 25 A, 1200 V SMD/Insulated Triacs for compact AC motor drive |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Thyristor TRIAC 1200V 252A 3-Pin TO-220AB Tube | Avnet Silica |
T2550-12T 1200 V 25 A Flange Mount Snuberless Triac - TO-220AB | Future Electronics |
TRIAC, SNUBBERLESS, 1.2KV, 25A, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a T2550-12T?
Additional datasheets, footprints and schematics for T2550-12T are listed on our Part Details page. You can also find images and similar parts to T2550-12T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2550-12T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2550-12T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2550-12T fall under?
The T2550-12T is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T2550-12T when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2550-12T you can contact the distributor directly for product support, shipping queries etc.
Is the T2550-12T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T2550-12T have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for T2550-12T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2550-12T often in real-time on the comparison pages.
What if I can't find stock of T2550-12T?
You can fill out our help required form which you can use to request a quote for T2550-12T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.