Status: | Active |
---|---|
Series: | T25 |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
3,050
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
1,991
in stock
|
Buy Now | |
element14
from US$1.55
|
1,991
in stock
|
Buy Now | |
Farnell
from US$1.35
|
1,991
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
942
in stock
|
Buy Now | |
Avnet Silica
-
|
3,950
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
Schukat Electronic
from US$1.10
|
-
|
Buy Now |
High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS2112 800 V and 600 V, 25 A standard and Snubberless Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC 600V 25A 35mA Standard D2PAK | RS |
Triac, 600 V, 35 Ma, 25 A, 250 A, 50 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics T2535-600G | Newark Electronics |
TRIAC, 600V, 25A, TO-263-3 | element14 |
T2535 Series 600 Vdrm 25 A Snubberless Triac AC Switch Surface Mount - D2PAK | Future Electronics |
Thyristor TRIAC 600V 260A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
SMD Triac 25A 600V 35mA D²Pak | Schukat Electronic |
Where can I find additional details, specifications and documents for a T2535-600G?
Additional datasheets, footprints and schematics for T2535-600G are listed on our Part Details page. You can also find images and similar parts to T2535-600G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2535-600G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2535-600G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2535-600G fall under?
The T2535-600G is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T2535-600G when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2535-600G you can contact the distributor directly for product support, shipping queries etc.
Is the T2535-600G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T2535-600G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for T2535-600G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2535-600G often in real-time on the comparison pages.
What if I can't find stock of T2535-600G?
You can fill out our help required form which you can use to request a quote for T2535-600G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.