Status: | Unknown |
---|---|
Series: | T22 Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | - |
Product Range | T22 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 1.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Cap, 68Μf, 50V, 10% Rohs Compliant: Yes |Vishay T22C686K050RSS | Newark Electronics |
Cap Tant Wet 68uF 50V C CASE 10% 3027 SMD 1.5 Ohm 85°C T/R | Avnet America |
CAP, 68µF, 50V, 10% | element14 |
Where can I find additional details, specifications and documents for a T22C686K050RSS?
Additional datasheets, footprints and schematics for T22C686K050RSS are listed on our Part Details page. You can also find images and similar parts to T22C686K050RSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T22C686K050RSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T22C686K050RSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T22C686K050RSS fall under?
The T22C686K050RSS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T22C686K050RSS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T22C686K050RSS you can contact the distributor directly for product support, shipping queries etc.
Is the T22C686K050RSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T22C686K050RSS have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T22C686K050RSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T22C686K050RSS often in real-time on the comparison pages.
What if I can't find stock of T22C686K050RSS?
You can fill out our help required form which you can use to request a quote for T22C686K050RSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.