Status: | Unknown |
---|---|
Series: | T22 Series |
RoHS: | Unknown |
Prices starting from US$123.39
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$123.39
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 125V |
Tantalum Capacitor Case | - |
Product Range | T22 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 5.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Wet Tantalum Capacitor with Metal Case and Hermetic Seal 10uF 10% T/R | Avnet America |
Where can I find additional details, specifications and documents for a T22C106K125RSS?
Additional datasheets, footprints and schematics for T22C106K125RSS are listed on our Part Details page. You can also find images and similar parts to T22C106K125RSS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T22C106K125RSS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T22C106K125RSS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T22C106K125RSS fall under?
The T22C106K125RSS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T22C106K125RSS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T22C106K125RSS you can contact the distributor directly for product support, shipping queries etc.
Is the T22C106K125RSS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T22C106K125RSS have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for T22C106K125RSS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T22C106K125RSS often in real-time on the comparison pages.
What if I can't find stock of T22C106K125RSS?
You can fill out our help required form which you can use to request a quote for T22C106K125RSS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.