Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Material | Copper |
Number of Positions | 1 |
Contact Base Material | Copper |
Contact Current Rating (Max) | 480A |
Contact Type | Socket |
Contact Classification | Power |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Size | 20 |
Wire Size | 185mm² |
Contact Resistance | 1mΩ |
Contact Retention Type | Holder |
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Wire/Cable Type | Single |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
HCM650-FC-185 Contact Type: Socket Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Contact Retention Type Within Housing: Holder Contact Size: Size 20 Socket Silver Holder | Connector Contact | Part Number: T2196502185-001 | Internal Number: T2196502185-001 | TE Connectivity | TE Store |
Socket Contact Size 20 Crimp Straight Cable Mount | Avnet America |
Heavy Duty Power Connectors | RS Americas |
Where can I find additional details, specifications and documents for a T2196502185-001?
Additional datasheets, footprints and schematics for T2196502185-001 are listed on our Part Details page. You can also find images and similar parts to T2196502185-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2196502185-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2196502185-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2196502185-001 fall under?
The T2196502185-001 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to T2196502185-001 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2196502185-001 you can contact the distributor directly for product support, shipping queries etc.
Is the T2196502185-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2196502185-001 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for T2196502185-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2196502185-001 often in real-time on the comparison pages.
What if I can't find stock of T2196502185-001?
You can fill out our help required form which you can use to request a quote for T2196502185-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.