T2196502095-001

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2196502095-001
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2196502095-001
Series Information for T2196502095-001 - TE Connectivity
  • Status: Active
  • Product Code: EQ51
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

HCM650-FC-95

Specifications

Material:
Copper
Plating Material:
Silver
Number of Positions:
1
Contact Base Material:
Copper
Contact Classification:
Power
Contact Current Rating (Max):
350A
Contact Termination Area Plating Material:
Silver
Contact Mating Area Plating Material:
Silver
Contact Size:
20
Contact Type:
Socket
Wire Size:
95mm²
Contact Resistance:
1mΩ
Contact Retention Type:
Holder
Circuit Application:
Power
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Cable
Wire/Cable Type:
Single
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-40 – 125°C, -40 – 257°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Socket Contact Size 20 Crimp Straight Cable Mount
Allied Electronics, Inc
Heavy Duty Power Connectors; HCM650-FC-95