T2196501120-001

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2196501120-001
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2196501120-001
Details for TE Store
T2196501120-001
HCM650-MC-120 Contact Type:Pin
Buy Directly from TE Store (0 in Stock)
$141.4400 per unit
Series Information for T2196501120-001 - TE Connectivity
  • Status: Active
  • Product Code: EQ51
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

HCM650-MC-120

Specifications

Number of Positions:
1
Contact Type:
Pin
Contact Base Material:
Copper
Contact Classification:
Power
Contact Mating Area Plating Material:
Silver
Contact Size:
20
Contact Termination Area Plating Material:
Silver
Contact Current Rating (Max):
400A
Wire Size:
120mm²
Contact Resistance:
1mΩ
Contact Retention Type:
Holder
Circuit Application:
Power
Wire/Cable Type:
Single
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-40 – 125°C, -40 – 257°F

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Allied Electronics, Inc
Contact Crimp Pin, 120mm, Silver, HCM650 Series
TE Store
HCM650-MC-120 Contact Type:Pin;Contact Mating Area Plating Material:Silver;Wire Contact Termination Area Plating Material:Silver;Contact Retention Type:Holder;Contact Size:20 Pin Silver Holder | Rectangular Connector Contact | TE Connectivity