Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.81
|
No stock
|
Buy Now | |
Rapid Electronics
from US$26.62
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$24.20
|
52
in stock
|
Buy Now | |
Heilind Electronics
from US$28.75
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.75
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$29.26
|
-
|
Buy Now | |
Avnet America
from US$21.38
|
-
|
Buy Now | |
RS Americas
from US$30.06
|
-
|
Buy Now | |
element14
from US$27.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Type | Crimp |
---|---|
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
HD Power Conn HCM350-FC | Rapid Electronics |
HEAVY DUTY INSERT, RCPT, 1 POS, 350A | Farnell |
HCM350-FC HVY DTY PWR CONN | Heilind Electronics |
Heavy Duty Insert, Rcpt, 1Pos, 35-120Mm2 | Newark Electronics |
Circular Insert Female Contact 1 Position Crimp | Avnet America |
Rectangular Contact, HCM350-FC HDC Inserts Series | TE Connectivity T2193503201-000 | RS Americas |
Where can I find additional details, specifications and documents for a T2193503201-000?
Additional datasheets, footprints and schematics for T2193503201-000 are listed on our Part Details page. You can also find images and similar parts to T2193503201-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2193503201-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2193503201-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2193503201-000 fall under?
The T2193503201-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to T2193503201-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2193503201-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T2193503201-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2193503201-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for T2193503201-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2193503201-000 often in real-time on the comparison pages.
What if I can't find stock of T2193503201-000?
You can fill out our help required form which you can use to request a quote for T2193503201-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.