T2193501050-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2193501050-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2193501050-000
Series Information for T2193501050-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

HCM350-MC-50

Specifications

Number of Positions:
1
Contact Mating Area Plating Material:
Silver
Contact Termination Area Plating Material:
Silver
Contact Type:
Pin
Wire Size:
35mm²
Circuit Application:
Power
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
HEAVY DUTY CONTACT, PIN, CRIMP, 50MM2; Product Range:HCM350 Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:350A; Contact Material:Copper RoHS Compliant: Yes
Avnet America
PIN Contact Crimp Straight Cable Mount
Allied Electronics, Inc
HCM350-MC-50
Series Information for T2193501050-000 - TE Connectivity

Description

HEAVY DUTY CONTACT PIN CRIMP 50MM2

Specifications

Product Range:
HCM350 Series
Contact Gender:
Pin
Wire Size AWG Max:
-
Wire Size AWG Min:
-
Contact Termination Type:
Crimp
Current Rating:
350A
Contact Material:
Copper

Alternate Descriptions

Newark Electronics
HEAVY DUTY CONTACT, PIN, CRIMP, 50MM2; Product Range:HCM350 Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:350A; Contact Material:Copper RoHS Compliant: Yes
Avnet America
PIN Contact Crimp Straight Cable Mount
Allied Electronics, Inc
HCM350-MC-50