T2192502035-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2192502035-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2192502035-000
Series Information for T2192502035-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

HCM250-FC-35

Specifications

Number of Positions:
1
Contact Type:
Socket
Contact Termination Area Plating Material:
Silver
Contact Mating Area Plating Material:
Silver
Wire Size:
35mm²
Circuit Application:
Power
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
HEAVY DUTY CONTACT, SOCKET, CRIMP, 2AWG; Product Range:HCM250 Series; Contact Gender:Socket; Wire Size AWG Max:2AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:250A; Contact Material:Copper RoHS Compliant: Yes
Avnet America
Socket Contact Crimp Straight Cable Mount
Allied Electronics, Inc
HCM250-FC-35
Series Information for T2192502035-000 - TE Connectivity

Description

HEAVY DUTY CONTACT SOCKET CRIMP 2AWG

Specifications

Product Range:
HCM250 Series
Contact Gender:
Socket
Wire Size AWG Max:
2AWG
Wire Size AWG Min:
-
Contact Termination Type:
Crimp
Current Rating:
250A
Contact Material:
Copper

Alternate Descriptions

Newark Electronics
HEAVY DUTY CONTACT, SOCKET, CRIMP, 2AWG; Product Range:HCM250 Series; Contact Gender:Socket; Wire Size AWG Max:2AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:250A; Contact Material:Copper RoHS Compliant: Yes
Avnet America
Socket Contact Crimp Straight Cable Mount
Allied Electronics, Inc
HCM250-FC-35