Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Plug Type | - |
External Depth | 247mm |
External Length / Height | 171mm |
External Width | 200mm |
Input Voltage Max | 240V |
Input Voltage Min | 10V |
Operating Temperature Max | 41°C |
Operating Temperature Min | 4°C |
Print Resolution | 300dpi |
Print Speed | 25 to 50mm/sec (1 to 2 inches/sec) typical |
Printer Interface | RS232 |
Resolution | 12 dots/mm |
Weight | 1.4kg |
PRINTER, THERMAL TRANSFER, 300DPI | element14 |
PRINTER | Power and Signal Group |
Where can I find additional details, specifications and documents for a T212M-PRINTER?
Additional datasheets, footprints and schematics for T212M-PRINTER are listed on our Part Details page. You can also find images and similar parts to T212M-PRINTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T212M-PRINTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T212M-PRINTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T212M-PRINTER fall under?
The T212M-PRINTER is listed under Office Computer & Networking Products > Office & Stationery > Label Printers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T212M-PRINTER when available in the Label Printers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T212M-PRINTER you can contact the distributor directly for product support, shipping queries etc.
Is the T212M-PRINTER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T212M-PRINTER have stock available?
Authorised distributors including element14, Farnell and Power and Signal Group have stock available or on a lead time for T212M-PRINTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T212M-PRINTER often in real-time on the comparison pages.
What if I can't find stock of T212M-PRINTER?
You can fill out our help required form which you can use to request a quote for T212M-PRINTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.