T2111027201-702 Rectangular Connectors by TE Connectivity

HMN-Q3-F

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Farnell
Farnell
from US$15.46
96
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.27
96
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.10
96
in stock
Buy Now
Logo for element14
element14
from US$13.06
96
in stock
Buy Now
Logo for TE Store
TE Store
from US$32.63
96
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$12.46
72
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$12.46
24
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$9.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$17.41
-
Buy Now

Specifications

Color Grey
Insert Style Socket
Number of Positions 8
Contact Type Crimp Contact
Contact Current Rating (Max) 5A
Pole Configuration 8
Wire Size 28 – 20AWG
Power Circuit Current 5A
Current Rating 5A
Power Circuit Voltage 50V
Circuit Application Signal
Packaging Quantity 6
Packaging Method Box
Connector & Contact Terminates To Wire & Cable
Product Type Insert

Alternative Descriptions

Heavy Duty Insert, Rcpt, 2Pos, 20Awg | Newark Electronics
HEAVY DUTY INSERT, RCPT, 2POS, 20AWG | element14
HMN-Q3-F Rectangular Connector Insert Type: Insert for Contacts Contact Type: Socket Pole Configuration: 8 Termination Method to Wire & Cable: Crimp Terminal Number of Positions: 8 Insert for Contacts Socket 8 Crimp Terminal | Hdc Hmn Modular System & Rail Compliant | Part Number: T2111027201-702 | Internal Number: T2111027201-702 | TE Connectivity | TE Store
HMN-Q3-F EN445545 COMPL HDC INSERTS | Heilind Electronics
Rectangular Insert Module Female 8 Position Cable Mount Crimp | Avnet America
Heavy Duty Power Connector, HMN-Q3-F | TE Connectivity T2111027201-702 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T2111027201-702?

Additional datasheets, footprints and schematics for T2111027201-702 are listed on our Part Details page. You can also find images and similar parts to T2111027201-702 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T2111027201-702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2111027201-702 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T2111027201-702 fall under?

The T2111027201-702 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to T2111027201-702 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T2111027201-702 you can contact the distributor directly for product support, shipping queries etc.

Is the T2111027201-702 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T2111027201-702 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, element14, TE Store and Farnell have stock available or on a lead time for T2111027201-702.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T2111027201-702 often in real-time on the comparison pages.

What if I can't find stock of T2111027201-702?

You can fill out our help required form which you can use to request a quote for T2111027201-702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay