T2111027201-001 Rectangular Connectors by TE Connectivity

HMN-Q2-F

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.35

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.02
138
in stock
Buy Now
Logo for TE Store
TE Store
from US$4.54
180
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.71
138
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.04
138
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.00
138
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.35
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.40
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Color Gray
Insert Style Pin
Number of Positions 2
Contact Current Rating (Max) 10A
Contact Type Crimp Contact
Pole Configuration 2
Wire Size 26 – 14AWG
Current Rating 10A
Power Circuit Current 10A
Power Circuit Voltage 50V
Circuit Application Power & Signal
Sealable No
Product Type Insert

Alternative Descriptions

HMN-Q2-F Rectangular Connector Insert Type: Insert for Contacts Contact Type: Socket Pole Configuration: 2 Termination Method to Wire & Cable: Crimp Terminal Number of Positions: 2 Insert for Contacts Socket 2 Crimp Terminal | Rectangular Contact Insert | Part Number: T2111027201-001 | Internal Number: T2111027201-001 | TE Connectivity | TE Store
Heavy Duty Power Connectors Hmn-Q2-F |Amp Te Connectivity T2111027201-001 | Newark Electronics
Heavy Duty Power Connectors HMN-Q2-F | Rapid Electronics
TE Connectivity - AMP Contact Insert HMN-Q2-F | Distrelec
HMN-Q2-F 10A | Avnet America
Heavy Duty Power Connector, HMN-Q2-F | TE Connectivity T2111027201-001 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T2111027201-001?

Additional datasheets, footprints and schematics for T2111027201-001 are listed on our Part Details page. You can also find images and similar parts to T2111027201-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T2111027201-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2111027201-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T2111027201-001 fall under?

The T2111027201-001 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to T2111027201-001 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T2111027201-001 you can contact the distributor directly for product support, shipping queries etc.

Is the T2111027201-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T2111027201-001 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for T2111027201-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T2111027201-001 often in real-time on the comparison pages.

What if I can't find stock of T2111027201-001?

You can fill out our help required form which you can use to request a quote for T2111027201-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay