Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Style | Socket |
---|---|
Color | Grey |
Number of Positions | 5 |
Pole Configuration | 5 |
Contact Current Rating (Max) | 16A |
Wire Size | 14 – 20AWG, .5 – 2.5mm² |
Power Circuit Current | 16A |
Current Rating | 16A |
Power Circuit Voltage | 400V |
Circuit Application | Power & Signal |
Packaging Quantity | 12 |
Packaging Method | Box |
Product Type | Insert |
Connector & Contact Terminates To | Wire & Cable |
Rectangular Insert Module Female 5 Position Cable Mount Spring Contact | Avnet America |
Heavy Duty Power Connector, HMN-005-FS | TE Connectivity T2110052201-007 | RS Americas |
Where can I find additional details, specifications and documents for a T2110052201-007?
Additional datasheets, footprints and schematics for T2110052201-007 are listed on our Part Details page. You can also find images and similar parts to T2110052201-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2110052201-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2110052201-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2110052201-007 fall under?
The T2110052201-007 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to T2110052201-007 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2110052201-007 you can contact the distributor directly for product support, shipping queries etc.
Is the T2110052201-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2110052201-007 have stock available?
Authorised distributors including Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for T2110052201-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2110052201-007 often in real-time on the comparison pages.
What if I can't find stock of T2110052201-007?
You can fill out our help required form which you can use to request a quote for T2110052201-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.