Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.28
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$11.83
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$15.04
|
150
in stock
|
Buy Now | |
element14
from US$11.67
|
150
in stock
|
Buy Now | |
TE Store
from US$31.29
|
92
in stock
|
Buy Now | |
Avnet America
from US$9.49
|
-
|
Buy Now | |
RS Americas
from US$17.22
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Type | Contact |
---|---|
Sealable | No |
Heavy Duty Power Connectors PNEU-C-M6.0 | Rapid Electronics |
HEAVY DUTY INSERT, PLUG, 4 POS | Farnell |
Heavy Duty Contact, Pin, Crimp Rohs Compliant: Yes |Te Connectivity T2090002101-004 | Newark Electronics |
HEAVY DUTY CONTACT, PIN, CRIMP | element14 |
PNEU-C-M6.0 Rectangular Connector Insert Type: Pneumatic Insert Sealable: No Pneumatic Insert | Rectangular Contact Insert | Part Number: T2090002101-004 | Internal Number: T2090002101-004 | TE Connectivity | TE Store |
Heavy Duty Power Connector, PNEU-C-M6.0 | TE Connectivity T2090002101-004 | RS Americas |
Where can I find additional details, specifications and documents for a T2090002101-004?
Additional datasheets, footprints and schematics for T2090002101-004 are listed on our Part Details page. You can also find images and similar parts to T2090002101-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2090002101-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2090002101-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2090002101-004 fall under?
The T2090002101-004 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to T2090002101-004 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2090002101-004 you can contact the distributor directly for product support, shipping queries etc.
Is the T2090002101-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2090002101-004 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for T2090002101-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2090002101-004 often in real-time on the comparison pages.
What if I can't find stock of T2090002101-004?
You can fill out our help required form which you can use to request a quote for T2090002101-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.