Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.85
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$6.92
|
70
in stock
|
Buy Now | |
element14
from US$4.77
|
70
in stock
|
Buy Now | |
Boersig
from US$5.42
|
40
in stock
|
Buy Now | |
TE Store
from US$12.45
|
3
in stock
|
Buy Now | |
Avnet America
from US$4.22
|
-
|
Buy Now | |
RS Americas
from US$7.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Contact Type | Crimp |
Pole Configuration | 6 |
Wire Size | 26 – 14AWG, 18 – 10AWG |
Circuit Application | Power & Signal |
Product Type | Insert |
Sealable | No |
Heavy Duty Insert, Plug, 6+Pe, 10A Rohs Compliant: Yes |Te Connectivity T2080062101-100 | Newark Electronics |
HEAVY DUTY INSERT, PLUG, 6+PE, 10A | element14 |
HQ4/2-M | Boersig |
HQ-4/2-M Rectangular Connector Insert Type: Insert for Contacts Contact Type: Pin Pole Configuration: 6 Termination Method to Wire & Cable: Crimp Terminal Number of Positions: 6 Insert for Contacts Pin 6 Crimp Terminal | Rectangular Contact Insert | Part Number: T2080062101-100 | Internal Number: T2080062101-100 | TE Connectivity | TE Store |
Heavy Duty Power Connector, HQ-4/2-M | TE Connectivity T2080062101-100 | RS Americas |
Where can I find additional details, specifications and documents for a T2080062101-100?
Additional datasheets, footprints and schematics for T2080062101-100 are listed on our Part Details page. You can also find images and similar parts to T2080062101-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2080062101-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2080062101-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2080062101-100 fall under?
The T2080062101-100 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to T2080062101-100 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2080062101-100 you can contact the distributor directly for product support, shipping queries etc.
Is the T2080062101-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2080062101-100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and TE Store have stock available or on a lead time for T2080062101-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2080062101-100 often in real-time on the comparison pages.
What if I can't find stock of T2080062101-100?
You can fill out our help required form which you can use to request a quote for T2080062101-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.