T2070011033-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2070011033-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2070011033-000
Details for TE Store
T2070011033-000
DAM-33 Contact Type:Pin
Buy Directly from TE Store (1740 in Stock)
$0.7300 per unit
Series Information for T2070011033-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

DAM-33

Specifications

Contact Mating Area Plating Material:
Gold
Contact Termination Area Plating Material:
Gold
Contact Classification:
Signal
Contact Current Rating (Max):
5A
Contact Base Material:
Copper Alloy
Contact Type:
Pin
Wire Size:
22 – 20AWG, .33 – .52mm²
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
DAM-33
TE Store
DAM-33 Contact Type:Pin;Contact Mating Area Plating Material:Gold;Contact Termination Area Plating Material:Gold;Contact Classification:Signal;Wire Size:22 – 20 AWG Pin Gold Signal | Connector Contact | 22 – 20 AWG | TE Connectivity