T2070002033-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2070002033-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2070002033-000
Series Information for T2070002033-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

CAF-33

Specifications

Contact Current Rating (Max):
5A
Contact Type:
Socket
Contact Classification:
Signal
Contact Termination Area Plating Material:
Silver
Contact Mating Area Plating Material:
Silver
Contact Base Material:
Copper Alloy
Wire Size:
.33 – .52mm², 22 – 20AWG
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
CAF-33
Allied Electronics, Inc
Connector, Heavy Duty Power, CAF, 33
Avnet Europe
CAF-33