T2070002008-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2070002008-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2070002008-000
Series Information for T2070002008-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

CAF-08

Specifications

Contact Current Rating (Max):
5A
Contact Mating Area Plating Material:
Silver
Contact Classification:
Signal
Contact Termination Area Plating Material:
Silver
Contact Base Material:
Copper Alloy
Contact Type:
Socket
Wire Size:
28 – 24AWG, .08 – .21mm²
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
CAF-08