Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.58
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
60
in stock
|
Buy Now | |
element14
from US$15.46
|
60
in stock
|
Buy Now | |
TE Store
from US$37.22
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$16.22
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$21.94
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$22.30
|
40
in stock
|
Buy Now | |
Distrelec
from US$23.46
|
40
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.22
|
15
in stock
|
Buy Now | |
Avnet America
from US$12.63
|
-
|
Buy Now | |
RS Americas
from US$22.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Insert Style | Pin |
---|---|
Color | Grey |
Number of Positions | 48 |
Contact Current Rating (Max) | 16A |
Pole Configuration | 48 |
Contact Type | Crimp Contact |
Wire Size | .14 – 4mm², 26 – 12AWG |
Power Circuit Voltage | 400V |
Power Circuit Current | 16A |
Current Rating | 16A |
Circuit Application | Power & Signal |
Packaging Quantity | 5 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Product Size | 6 |
Product Type | Insert |
Heavy Duty Insert, Plug, 48+Pe, 12Awg | Newark Electronics |
HEAVY DUTY INSERT, PLUG, 48+PE, 12AWG | element14 |
HEEE-048-M 49-96 Rectangular Connector Insert Type: Insert for Contacts Contact Type: Pin Pole Configuration: 48 Termination Method to Wire & Cable: Crimp Terminal Number of Positions: 48 Insert for Contacts Pin 48 Crimp Terminal | Hdc Heee Rail Compliant Insert Series | Part Number: T2050962101-007 | Internal Number: T2050962101-007 | TE Connectivity | TE Store |
HEEE-048-M 49-96 EN445545 COMPL HDC INSERTS | Heilind Electronics |
Automotive Conn HEEE-048-M 49-96 HEAVYDUTY RECT | Rapid Electronics |
TE Connectivity HEEE-048-M 49-96 Automotive Connectors H | Distrelec |
Rectangular Insert Module Male 48 Position Cable Mount Crimp | Avnet America |
Heavy Duty Power Connector, HEEE-048-M 49-96 | TE Connectivity T2050962101-007 | RS Americas |
Where can I find additional details, specifications and documents for a T2050962101-007?
Additional datasheets, footprints and schematics for T2050962101-007 are listed on our Part Details page. You can also find images and similar parts to T2050962101-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2050962101-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2050962101-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2050962101-007 fall under?
The T2050962101-007 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to T2050962101-007 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2050962101-007 you can contact the distributor directly for product support, shipping queries etc.
Is the T2050962101-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2050962101-007 have stock available?
Authorised distributors including Newark Electronics, element14, TE Store, Farnell and Heilind Electronics have stock available or on a lead time for T2050962101-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2050962101-007 often in real-time on the comparison pages.
What if I can't find stock of T2050962101-007?
You can fill out our help required form which you can use to request a quote for T2050962101-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.