T2050802101-000 Rectangular Connectors by TE Connectivity

HEEE-040-M 41-80

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.52

Distributor Stock
Logo for TE Store
TE Store
from US$31.01
60
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$18.85
-
Buy Now

Specifications

Color Gray
Insert Style Pin
Number of Positions 40
Pole Configuration 40+PE
Contact Current Rating (Max) 16A
Contact Type Crimp Contact
Wire Size 26 – 12AWG, .14 – 4mm²
Power Circuit Voltage 400V
Power Circuit Current 16A
Current Rating 16A
Circuit Application Power & Signal
Sealable No
Product Size 6
Product Type Insert

Alternative Descriptions

HEEE-040-M 41-80 Rectangular Connector Insert Type: Insert for Contacts Contact Type: Pin Pole Configuration: 40+PE Termination Method to Wire & Cable: Crimp Terminal Number of Positions: 40 Insert for Contacts Pin 40+PE Crimp Terminal | Rectangular Contact Insert | Part Number: T2050802101-000 | Internal Number: T2050802101-000 | TE Connectivity | TE Store
Heavy Duty Power Connector, HEEE-040-M 41-80 | TE Connectivity T2050802101-000 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T2050802101-000?

Additional datasheets, footprints and schematics for T2050802101-000 are listed on our Part Details page. You can also find images and similar parts to T2050802101-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T2050802101-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2050802101-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T2050802101-000 fall under?

The T2050802101-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to T2050802101-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T2050802101-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T2050802101-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T2050802101-000 have stock available?

Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for T2050802101-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T2050802101-000 often in real-time on the comparison pages.

What if I can't find stock of T2050802101-000?

You can fill out our help required form which you can use to request a quote for T2050802101-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay