T2050643201-000 Rectangular Connectors by TE Connectivity

HEEE-064-F

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$42.80

Distributor Stock
Logo for Distrelec
Distrelec
from US$49.53
89
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$52.62
89
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$53.22
89
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$49.00
89
in stock
Buy Now
Logo for Farnell
Farnell
from US$55.10
72
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$42.80
-
Buy Now
Logo for RS Americas
RS Americas
from US$63.95
-
Buy Now
Logo for TE Store
TE Store
from US$119.47
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Number of Positions 64
Contact Type Crimp
Pole Configuration 64+PE
Contact Current Rating (Max) 16A
Wire Size .14 – 4mm², 26 – 12AWG
Circuit Application Power & Signal
Product Type Contact Insert
Sealable No

Alternative Descriptions

Rectangular Connector, 64 Contact(S), Female |Amp Te Connectivity T2050643201-000 | Newark Electronics
Rectangular Connector 64 Contact(s) Female | Rapid Electronics
TE Connectivity HEEE-064-F Heavy Duty Power Connectors H | Distrelec
HEAVY DUTY INSERTS - MODULES | Farnell
Heavy Duty Power Connector, HEEE-064-F | TE Connectivity T2050643201-000 | RS Americas
Special Order: HEEE-064-F Rectangular Connector Insert Type: Insert for Contacts Contact Type: Socket Pole Configuration: 64+PE Termination Method to Wire & Cable: Crimp Terminal Number of Positions: 64 Insert for Contacts Socket 64+PE Crimp Terminal | Rectangular Contact Insert | Part Number: T2050643201-000 | Internal Number: T2050643201-000 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T2050643201-000?

Additional datasheets, footprints and schematics for T2050643201-000 are listed on our Part Details page. You can also find images and similar parts to T2050643201-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T2050643201-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2050643201-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T2050643201-000 fall under?

The T2050643201-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to T2050643201-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T2050643201-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T2050643201-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T2050643201-000 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for T2050643201-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T2050643201-000 often in real-time on the comparison pages.

What if I can't find stock of T2050643201-000?

You can fill out our help required form which you can use to request a quote for T2050643201-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay