T2050002016-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2050002016-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2050002016-000
Series Information for T2050002016-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

CNF-16

Specifications

Contact Mating Area Plating Material:
Silver
Contact Classification:
Power
Contact Current Rating (Max):
100A
Contact Termination Area Plating Material:
Silver
Contact Base Material:
Copper Alloy
Contact Type:
Socket
Wire Size:
16mm²
Circuit Application:
Power
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
CNF-16
Newark Electronics
CNF-16
Avnet America
CNF-16
Allied Electronics, Inc
Connector, Heavy Duty Power, CNF, 16
Series Information for T2050002016-000 . - TE Connectivity

Description

HEAVY DUTY CONTACT PIN CRIMP 16MM2

Specifications

Product Range:
-
Contact Gender:
Pin
Wire Size AWG Max:
-
Contact Termination Type:
Crimp
Current Rating:
100A
Contact Material:
Copper Alloy
Contact Plating:
Silver Plated Contacts
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
CNF-16
Newark Electronics
CNF-16
Avnet America
CNF-16
Allied Electronics, Inc
Connector, Heavy Duty Power, CNF, 16