Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Style | HE |
---|---|
Number of Positions | 24 |
Pole Configuration | 24 |
Contact Type | Screw |
Wire Size | 14 – 20AWG, .5 – 2.5mm² |
Circuit Application | Power & Signal |
Sealable | No |
Product Type | Insert |
HE-024-F 25-48 Rectangular Connector Insert Type: Contact Insert Contact Type: Socket Pole Configuration: 24 Termination Method to Wire & Cable: Screw Terminal Number of Positions: 24 Contact Insert Socket 24 Screw Terminal | Rectangular Contact Insert | Part Number: T2040482201-000 | Internal Number: T2040482201-000 | TE Connectivity | TE Store |
Heavy Duty Power Connector, HE-024-F 25-48 | TE Connectivity T2040482201-000 | RS Americas |
Where can I find additional details, specifications and documents for a T2040482201-000?
Additional datasheets, footprints and schematics for T2040482201-000 are listed on our Part Details page. You can also find images and similar parts to T2040482201-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2040482201-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2040482201-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2040482201-000 fall under?
The T2040482201-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to T2040482201-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2040482201-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T2040482201-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2040482201-000 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for T2040482201-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2040482201-000 often in real-time on the comparison pages.
What if I can't find stock of T2040482201-000?
You can fill out our help required form which you can use to request a quote for T2040482201-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.