T2040011015-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2040011015-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2040011015-000
Series Information for T2040011015-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

DMM-1.5

Specifications

Contact Termination Area Plating Material:
Gold
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Copper Alloy
Contact Type:
Pin
Contact Classification:
Signal/Power
Contact Current Rating (Max):
40A
Wire Size:
1.5mm²
Circuit Application:
Power & Signal
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
PIN Contact Crimp Straight Cable Mount