T2040002025-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2040002025-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2040002025-000
Details for TE Store
T2040002025-000
CMF-2.5 Contact Type:Socket
Buy Directly from TE Store (196 in Stock)
$2.5700 per unit
Series Information for T2040002025-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

CMF-2.5

Specifications

Contact Type:
Socket
Contact Termination Area Plating Material:
Silver
Contact Mating Area Plating Material:
Silver
Contact Base Material:
Copper Alloy
Contact Classification:
Signal/Power
Contact Current Rating (Max):
40A
Wire Size:
2.5mm²
Circuit Application:
Power & Signal
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
CMF-2.5
Newark Electronics
CMF-2.5
Avnet America
CMF-2.5
Avnet Europe
CMF-2.5
TE Store
CMF-2.5 Contact Type:Socket;Contact Mating Area Plating Material:Silver;Wire Contact Termination Area Plating Material:Silver;Contact Classification:Signal/Power;Wire Size:2.5 mm² Socket Silver Signal/Power | Connector Contact | 2.5 mm² | TE Connectivity
Details for TE Store
T2040002025-000
CMF-2.5 Contact Type:Socket
Buy Directly from TE Store (196 in Stock)
$2.5700 per unit
Series Information for T2040002025-000 . - TE Connectivity

Description

HEAVY DUTY CONTACT PIN CRIMP 14AWG

Specifications

Product Range:
-
Contact Gender:
Pin
Wire Size AWG Max:
14AWG
Contact Termination Type:
Crimp
Current Rating:
40A
Contact Material:
Copper Alloy
Contact Plating:
Silver Plated Contacts
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
CMF-2.5
Newark Electronics
CMF-2.5
Avnet America
CMF-2.5
Avnet Europe
CMF-2.5
TE Store
CMF-2.5 Contact Type:Socket;Contact Mating Area Plating Material:Silver;Wire Contact Termination Area Plating Material:Silver;Contact Classification:Signal/Power;Wire Size:2.5 mm² Socket Silver Signal/Power | Connector Contact | 2.5 mm² | TE Connectivity