T2040001060-000 Rectangular Connectors by TE Connectivity

CMM-6.0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$1.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.55
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.87
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.12
-
Buy Now
Logo for element14
element14
from US$1.06
-
Buy Now
Logo for Boersig
Boersig
from US$1.20
-
Buy Now
Logo for TE Store
TE Store
from US$2.97
-
Buy Now

Specifications

Contact Mating Area Plating Material Silver
Contact Base Material Copper Alloy
Contact Termination Area Plating Material Silver
Contact Type Pin
Contact Classification Signal/Power
Contact Current Rating (Max) 40A
Wire Size 6mm²
Circuit Application Power & Signal
Connector & Contact Terminates To Wire & Cable
Sealable No
Termination Method to Wire & Cable Crimp

Alternative Descriptions

Heavy Duty Contacts, Pin, 40A, Crimp Rohs Compliant: Yes |Te Connectivity T2040001060-000 | Newark Electronics
Connector, Heavy Duty Power, CMM, 6.0 | TE Connectivity T2040001060-000 | RS Americas
HEAVY DUTY CONTACTS, PIN, 40A, CRIMP | element14
CMM-6.0 Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Wire Size: 18 – 8 AWG Wire Size: 1 – 10 mm² Pin Silver 18 – 8 AWG | Connector Contact | Part Number: T2040001060-000 | Internal Number: T2040001060-000 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T2040001060-000?

Additional datasheets, footprints and schematics for T2040001060-000 are listed on our Part Details page. You can also find images and similar parts to T2040001060-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T2040001060-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2040001060-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T2040001060-000 fall under?

The T2040001060-000 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to T2040001060-000 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T2040001060-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T2040001060-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T2040001060-000 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for T2040001060-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T2040001060-000 often in real-time on the comparison pages.

What if I can't find stock of T2040001060-000?

You can fill out our help required form which you can use to request a quote for T2040001060-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay